DigiKey RF Amplifiers HMC635LC4TR-R5-ND

Description
RF Amplifier IC VSAT 18GHz ~ 40GHz 24-CQFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 18GHz ~ 40GHz 24-CQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC635LC4TR-R5-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC635LC4TR-R5-ND
RF Amplifiers HMC635LC4TR-R5-ND
RF Amplifier IC VSAT 18GHz ~ 40GHz 24-CQFN (4x4)

RF Amplifier IC VSAT 18GHz ~ 40GHz 24-CQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC635LC4TR-R5-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 18000 to 40000 MHz
Minimum Gain 18.5 dB
Maximum Gain 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3436-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 12000 to 30000 MHz
View Details
RF Amplifiers - 1127-1644-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 2000 to 18000 MHz
View Details
RF Amplifiers - 1127-1614-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 2700 MHz
View Details
RF Amplifiers - 1127-2801-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4000 to 10000 MHz
View Details