DigiKey RF Amplifiers 1127-3622-ND

Description
RF Amplifier IC 2GHz ~ 6GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC 2GHz ~ 6GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3622-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3622-ND
RF Amplifiers 1127-3622-ND
RF Amplifier IC 2GHz ~ 6GHz Module

RF Amplifier IC 2GHz ~ 6GHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3622-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 6000 MHz
Minimum Gain 21 dB
Maximum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3459-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 15000 MHz
View Details
RF Amplifiers - 1127-3417-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 2000 to 20000 MHz
View Details
RF Amplifiers - 1127-1778-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5500 to 17000 MHz
View Details
RF Amplifiers - 1127-2804-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 5500 to 8500 MHz
View Details