DigiKey RF Amplifiers 1127-3415-ND

Description
RF Amplifier IC VSAT 6GHz ~ 18GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 6GHz ~ 18GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3415-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3415-ND
RF Amplifiers 1127-3415-ND
RF Amplifier IC VSAT 6GHz ~ 18GHz Die

RF Amplifier IC VSAT 6GHz ~ 18GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3415-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6000 to 18000 MHz
Minimum Gain 14.5 dB
Maximum Gain 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1754-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 12000 to 30000 MHz
View Details
RF Amplifiers - 1127-3319-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 43000 MHz
View Details
RF Amplifiers - 1127-3629-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 300 to 6000 MHz
Minimum Gain 28 dB
View Details
RF Amplifiers - 1127-1360-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 3150 to 3400 MHz
View Details