DigiKey RF Amplifiers HMC479ST89-ND

Description
RF Amplifier IC General Purpose 0Hz ~ 5GHz SOT-89
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 0Hz ~ 5GHz SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC479ST89-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC479ST89-ND
RF Amplifiers HMC479ST89-ND
RF Amplifier IC General Purpose 0Hz ~ 5GHz SOT-89

RF Amplifier IC General Purpose 0Hz ~ 5GHz SOT-89

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC479ST89-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 5000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2688-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 37000 to 40000 MHz
View Details
RF Amplifiers - 1127-3554-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7800 to 8700 MHz
View Details
RF Amplifiers - 1127-3722-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 5000 to 9000 MHz
View Details
RF Amplifiers - 1127-3607-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 17500 to 25500 MHz
View Details