DigiKey RF Amplifiers 1127-2688-ND

Description
IC MMIC POWER AMP DIE
Request a Quote Datasheet
Description
IC MMIC POWER AMP DIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-2688-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-2688-ND
RF Amplifiers 1127-2688-ND
IC MMIC POWER AMP DIE

IC MMIC POWER AMP DIE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-2688-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 37000 to 40000 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2806-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount; 16-LFQFN Exposed Pad
View Details
RF Amplifiers - 1127-3223-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 10000 MHz
View Details
RF Amplifiers - 1127-3466-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6000 to 20000 MHz
View Details
RF Amplifiers - 1127-1797-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 26500 MHz
View Details