DigiKey RF Amplifiers 1127-3607-1-ND

Description
RF Amplifier IC General Purpose 17.5GHz ~ 25.5GHz 12-SMT (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 17.5GHz ~ 25.5GHz 12-SMT (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3607-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3607-1-ND
RF Amplifiers 1127-3607-1-ND
RF Amplifier IC General Purpose 17.5GHz ~ 25.5GHz 12-SMT (3x3)

RF Amplifier IC General Purpose 17.5GHz ~ 25.5GHz 12-SMT (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3607-1-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 17500 to 25500 MHz
Minimum Gain 13 dB
Maximum Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3533-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 10 to 20000 MHz
View Details
RF Amplifiers - 1127-1062-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-3003-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 200 to 4000 MHz
View Details
RF Amplifiers - 1127-2582-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 20000 MHz
View Details