RF Amplifier IC WLAN 0Hz ~ 5GHz 8-MSOP-EP
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | HMC471MS8G-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Mobile / Wireless Systems; WLAN |
| Frequency Range | 0.0 to 5000 MHz |
| Minimum Gain | 21 dB |
| Maximum Gain | 21 dB |