DigiKey RF Amplifiers 1127-1861-2-ND

Description
RF Amplifier IC LTE, WiMax 0Hz ~ 6GHz 32-QFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC LTE, WiMax 0Hz ~ 6GHz 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1861-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1861-2-ND
RF Amplifiers 1127-1861-2-ND
RF Amplifier IC LTE, WiMax 0Hz ~ 6GHz 32-QFN (5x5)

RF Amplifier IC LTE, WiMax 0Hz ~ 6GHz 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1861-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 0.0 to 6000 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2977-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-3043-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 400 to 2700 MHz
View Details
RF Amplifiers - 1127-3482-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 14000 to 27000 MHz
View Details
RF Amplifiers - 1127-3652-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 21000 to 31000 MHz
View Details