DigiKey RF Amplifiers HMC320MS8GTR-ND

Description
RF Amplifier IC 5GHz ~ 6GHz 8-MSOP-EP
Request a Quote Datasheet
Description
RF Amplifier IC 5GHz ~ 6GHz 8-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC320MS8GTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC320MS8GTR-ND
RF Amplifiers HMC320MS8GTR-ND
RF Amplifier IC 5GHz ~ 6GHz 8-MSOP-EP

RF Amplifier IC 5GHz ~ 6GHz 8-MSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC320MS8GTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 5000 to 6000 MHz
Minimum Gain 13 dB
Maximum Gain 13 dB
Output Power 12 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1824-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 24000 to 31500 MHz
View Details
RF Amplifiers - 1127-3668-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-1410-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-1873-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 6000 to 20000 MHz
View Details