DigiKey RF Amplifiers 1127-1868-1-ND

Description
RF Amplifier IC LTE, WiMax 0Hz ~ 10GHz 6-LFCSP (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC LTE, WiMax 0Hz ~ 10GHz 6-LFCSP (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1868-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1868-1-ND
RF Amplifiers 1127-1868-1-ND
RF Amplifier IC LTE, WiMax 0Hz ~ 10GHz 6-LFCSP (2x2)

RF Amplifier IC LTE, WiMax 0Hz ~ 10GHz 6-LFCSP (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1868-1-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 0.0 to 10000 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1049-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 4000 MHz
View Details
RF Amplifiers - 1127-3428-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
RF Amplifiers - 1127-2679-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 27300 to 33500 MHz
View Details
RF Amplifiers - 1127-1530-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 17000 MHz
View Details