DigiKey Controllers FIDO5100CBCZ-ND

Description
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 144-CSPBGA (10x10)
Request a Quote Datasheet
Description
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 144-CSPBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - FIDO5100CBCZ-ND - DigiKey
Thief River Falls, MN, United States
Controllers
FIDO5100CBCZ-ND
Controllers FIDO5100CBCZ-ND
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 144-CSPBGA (10x10)

Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 144-CSPBGA (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number FIDO5100CBCZ-ND
Product Name Controllers
Technology Ethernet; MII, RMII
Device Type Line / Bus Controller
Supply Voltage 1.2V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 175-DS2485Q+TCT-ND - DigiKey
Specs
Technology I2C; 1-Wire®
Device Type Line / Bus Controller
Supply Voltage Other; 2.97V ~ 3.63V
View Details
I/O Expanders - 505-ADP5587ACPZ-1-R7TR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.65V ~ 3.6V
View Details
Controllers - 78Q8430-100IGTR/F-ND - DigiKey
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage 3.6V
View Details
Direct Digital Synthesis (DDS) - 505-AD9833WBRMZ-REELTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details