DigiKey Direct Digital Synthesis (DDS) 505-AD9854ASVZ-ND

Description
Direct Digital Synthesis IC 12 b 300MHz 48 b Tuning 80-TQFP-EP (14x14)
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 12 b 300MHz 48 b Tuning 80-TQFP-EP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - 505-AD9854ASVZ-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
505-AD9854ASVZ-ND
Direct Digital Synthesis (DDS) 505-AD9854ASVZ-ND
Direct Digital Synthesis IC 12 b 300MHz 48 b Tuning 80-TQFP-EP (14x14)

Direct Digital Synthesis IC 12 b 300MHz 48 b Tuning 80-TQFP-EP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-AD9854ASVZ-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 3.14V ~ 3.47V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 175-DS1314S+T&RDKR-ND - DigiKey
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Direct Digital Synthesis (DDS) - 505-AD9837ACPZ-RL7DKR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 10-VFDFN Exposed Pad, CSP
View Details
Direct Digital Synthesis (DDS) - 505-AD9850BRSZ-ND - DigiKey
Specs
Supply Voltage 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
CODECS - 505-ADAU1787BCBZRL7DKR-ND - DigiKey
Specs
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-UFBGA, WLCSP
View Details