DigiKey Lighting, Ballast Controllers DS3882E+C-ND

Description
CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP
Request a Quote Datasheet
Description
CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting, Ballast Controllers - DS3882E+C-ND - DigiKey
Thief River Falls, MN, United States
Lighting, Ballast Controllers
DS3882E+C-ND
Lighting, Ballast Controllers DS3882E+C-ND
CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP

CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number DS3882E+C-ND
Product Name Lighting, Ballast Controllers
Device Type Line / Bus Controller
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 505-MAX7329AAP+-ND - DigiKey
Specs
Device Type Port / Bus Expander
View Details
I/O Expanders - 175-MAX7314AEG+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details
Direct Digital Synthesis (DDS) - 505-AD9910BSVZ-REELDKR-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TQFP; 100-TQFP Exposed Pad
View Details
Controllers - 175-MAX3421EETJ+TCT-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details