DigiKey I/O Expanders 175-MAX7312AWG+TTR-ND

Description
I/O Expander 16 I²C, SMBus 400kHz 24-SOIC
Request a Quote Datasheet
Description
I/O Expander 16 I²C, SMBus 400kHz 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 175-MAX7312AWG+TTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 16 I²C, SMBus 400kHz 24-SOIC

I/O Expander 16 I²C, SMBus 400kHz 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 175-MAX7312AWG+TTR-ND
Product Name I/O Expanders
Technology I2C; SMBus
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9913BCPZ-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 32-VFQFN Exposed Pad, CSP
View Details
I/O Expanders - 175-MAX7314ATG+TDKR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details
Direct Digital Synthesis (DDS) - 505-AD9834CRUZ-REEL7TR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
I/O Expanders - 175-DS4520E+TRLTR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
View Details