DigiKey Telecom DS21Q352-ND

Description
Telecom IC Transceiver 256-BGA (27x27)
Request a Quote Datasheet
Description
Telecom IC Transceiver 256-BGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - DS21Q352-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Transceiver 256-BGA (27x27)

Telecom IC Transceiver 256-BGA (27x27)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number DS21Q352-ND
Product Name Telecom
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 505-HMC8100LP6JETR-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 3.3V
Operating Frequency 800 to 4000 MHz
View Details
RF Transceiver ICs - 505-ADRV9005BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 30 to 6000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - ADF7021-NBCPZ-RL7DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 80 to 916 MHz
Data Rate 24 kbps
View Details
RF Transceiver ICs - 505-AD9361BBCZ-REELTR-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details