DigiKey Controllers DS1222N-ND

Description
IC MEM CTLR STATIC RAM 14-PDIP
Request a Quote Datasheet
Description
IC MEM CTLR STATIC RAM 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - DS1222N-ND - DigiKey
Thief River Falls, MN, United States
Controllers
DS1222N-ND
Controllers DS1222N-ND
IC MEM CTLR STATIC RAM 14-PDIP

IC MEM CTLR STATIC RAM 14-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number DS1222N-ND
Product Name Controllers
Device Type Line / Bus Controller
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7312AWG+TTR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
Controllers - 175-DS2485Q+TTR-ND - DigiKey
Specs
Technology I2C; 1-Wire®
Device Type Line / Bus Controller
Supply Voltage Other; 2.97V ~ 3.63V
View Details
Controllers - 505-FIDO5200CBCZ-ND - DigiKey
Specs
Technology Ethernet; MII, RMII
Device Type Line / Bus Controller
Supply Voltage 1.2V; 3.3V
View Details
Direct Digital Synthesis (DDS) - 505-AD5932YRUZ-REEL7DKR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details