DigiKey Laser Drivers 175-MAX3736ETE+TDKR-ND

Description
IC LASER DRVR 3.2GB 3.63V 16TQFN
Request a Quote Datasheet
Description
IC LASER DRVR 3.2GB 3.63V 16TQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - 175-MAX3736ETE+TDKR-ND - DigiKey
Thief River Falls, MN, United States
IC LASER DRVR 3.2GB 3.63V 16TQFN

IC LASER DRVR 3.2GB 3.63V 16TQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 175-MAX3736ETE+TDKR-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage Other; 2.97V ~ 3.63V
Data Rate 3.20E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Laser Drivers - 505-ADN2847ACPZ-48TR-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 3.30E6 kbps
View Details
Direct Digital Synthesis (DDS) - 505-AD5932YRUZ-REEL7TR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
I/O Expanders - 175-MAX7311AWG+TCT-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
Controllers - 175-MAX3107EAG+TCT-ND - DigiKey
Specs
Technology RS232; RS485; SPI; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 2.35V ~ 3.6V
View Details