DigiKey RF Amplifiers ADL5721ACPZN-R7TR-ND

Description
RF Amplifier IC 5.9GHz ~ 8.5GHz 8-LFCSP-UD (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC 5.9GHz ~ 8.5GHz 8-LFCSP-UD (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ADL5721ACPZN-R7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 5.9GHz ~ 8.5GHz 8-LFCSP-UD (2x2)

RF Amplifier IC 5.9GHz ~ 8.5GHz 8-LFCSP-UD (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number ADL5721ACPZN-R7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 5900 to 8500 MHz
Minimum Gain 25 dB
Maximum Gain 25 dB
Output Power -10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3417-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 2000 to 20000 MHz
View Details
RF Amplifiers - 1127-1334-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLL, WLAN
Frequency Range 3000 to 4000 MHz
View Details
RF Amplifiers - 1127-1667-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 300 to 20000 MHz
View Details
RF Amplifiers - 1127-1369-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMax, WLAN
Frequency Range 5000 to 6000 MHz
View Details