DigiKey RF Amplifiers 1127-1334-1-ND

Description
RF Amplifier IC WLL, WLAN 3GHz ~ 4GHz 8-MSOP-EP
Request a Quote Datasheet
Description
RF Amplifier IC WLL, WLAN 3GHz ~ 4GHz 8-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1334-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1334-1-ND
RF Amplifiers 1127-1334-1-ND
RF Amplifier IC WLL, WLAN 3GHz ~ 4GHz 8-MSOP-EP

RF Amplifier IC WLL, WLAN 3GHz ~ 4GHz 8-MSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1334-1-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLL, WLAN
Frequency Range 3000 to 4000 MHz
Minimum Gain 21 dB
Maximum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2972-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
RF Amplifiers - 1127-1018-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 8000 MHz
View Details
RF Amplifiers - 1127-3319-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 43000 MHz
View Details
RF Amplifiers - 1127-2817-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 27000 MHz
View Details