DigiKey RF Amplifiers 1127-1369-ND

Description
RF Amplifier IC WiMax, WLAN 5GHz ~ 6GHz 8-MSOP-EP
Request a Quote Datasheet
Description
RF Amplifier IC WiMax, WLAN 5GHz ~ 6GHz 8-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1369-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1369-ND
RF Amplifiers 1127-1369-ND
RF Amplifier IC WiMax, WLAN 5GHz ~ 6GHz 8-MSOP-EP

RF Amplifier IC WiMax, WLAN 5GHz ~ 6GHz 8-MSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1369-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMax, WLAN
Frequency Range 5000 to 6000 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2734-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 22500 to 26500 MHz
View Details
RF Amplifiers - 1127-1403-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - 1127-1754-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 12000 to 30000 MHz
View Details
RF Amplifiers - 1127-2507-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7000 to 15500 MHz
View Details