RF Amplifier IC Cellular, CATV 20MHz ~ 6GHz 8-LFCSP (3x3)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ADL5542ACPZ-R7TR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Mobile / Wireless Systems; Cellular, CATV |
| Frequency Range | 20 to 6000 MHz |
| Minimum Gain | 11.2 dB |
| Maximum Gain | 14.4 dB |