DigiKey RF Amplifiers 1127-2697-ND

Description
RF Amplifier IC 802.11/WiFi, WLAN 50GHz ~ 66GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC 802.11/WiFi, WLAN 50GHz ~ 66GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-2697-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-2697-ND
RF Amplifiers 1127-2697-ND
RF Amplifier IC 802.11/WiFi, WLAN 50GHz ~ 66GHz Die

RF Amplifier IC 802.11/WiFi, WLAN 50GHz ~ 66GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-2697-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.11/WiFi, WLAN
Frequency Range 50000 to 66000 MHz
Minimum Gain 24 dB
Maximum Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1487-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 10000 MHz
View Details
RF Amplifiers - 1127-1796-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7500 to 26500 MHz
View Details
RF Amplifiers - 1127-3624-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 27500 to 31000 MHz
View Details
RF Amplifiers - 1127-2952-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Bluetooth
Frequency Range 2200 to 2800 MHz
View Details