DigiKey RF Amplifiers 1127-1371-ND

Description
RF Amplifier IC WiMax 3.3GHz ~ 3.8GHz 24-LFCSP (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC WiMax 3.3GHz ~ 3.8GHz 24-LFCSP (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1371-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1371-ND
RF Amplifiers 1127-1371-ND
RF Amplifier IC WiMax 3.3GHz ~ 3.8GHz 24-LFCSP (4x4)

RF Amplifier IC WiMax 3.3GHz ~ 3.8GHz 24-LFCSP (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1371-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMax
Frequency Range 3300 to 3800 MHz
Minimum Gain 31 dB
Maximum Gain 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1402-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
RF Amplifiers - 1127-1555-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 70 to 4000 MHz
View Details
RF Amplifiers - 1127-1796-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7500 to 26500 MHz
View Details
RF Amplifiers - 1127-1413-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 0.0 to 6000 MHz
View Details