RF Amplifier IC General Purpose 600MHz ~ 3GHz 32-LFCSP-WQ (5x5)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ADL5246ACPZN-R7CT-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 600 to 3000 MHz |
| Minimum Gain | 31.5 dB |
| Maximum Gain | 31.5 dB |