DigiKey RF Amplifiers 1127-3224-ND

Description
RF Amplifier IC General Purpose 3.5GHz ~ 7GHz 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 3.5GHz ~ 7GHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3224-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3224-ND
RF Amplifiers 1127-3224-ND
RF Amplifier IC General Purpose 3.5GHz ~ 7GHz 24-QFN (4x4)

RF Amplifier IC General Purpose 3.5GHz ~ 7GHz 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3224-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3500 to 7000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3718-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 4000 to 8000 MHz
View Details
RF Amplifiers - 1127-1759-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 21000 to 32000 MHz
View Details
RF Amplifiers - 1127-2806-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount; 16-LFQFN Exposed Pad
View Details
RF Amplifiers - 1127-1840-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37000 to 40000 MHz
View Details