DigiKey RF Amplifiers 1127-1543-ND

Description
RF Amplifier IC LTE, WiMax 2.1GHz ~ 2.9GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC LTE, WiMax 2.1GHz ~ 2.9GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1543-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1543-ND
RF Amplifiers 1127-1543-ND
RF Amplifier IC LTE, WiMax 2.1GHz ~ 2.9GHz 16-QFN (3x3)

RF Amplifier IC LTE, WiMax 2.1GHz ~ 2.9GHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1543-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 2100 to 2900 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3459-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 15000 MHz
View Details
RF Amplifiers - 1127-3208-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17000 to 24000 MHz
View Details
RF Amplifiers - 1127-2801-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4000 to 10000 MHz
View Details
RF Amplifiers - 1127-1044-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 20000 MHz
View Details