DigiKey Direct Digital Synthesis (DDS) AD9957BSVZ-REELTR-ND

Description
Direct Digital Synthesis IC 14 b 1GHz 32 b Tuning 100-TQFP-EP (14x14)
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 14 b 1GHz 32 b Tuning 100-TQFP-EP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9957BSVZ-REELTR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9957BSVZ-REELTR-ND
Direct Digital Synthesis (DDS) AD9957BSVZ-REELTR-ND
Direct Digital Synthesis IC 14 b 1GHz 32 b Tuning 100-TQFP-EP (14x14)

Direct Digital Synthesis IC 14 b 1GHz 32 b Tuning 100-TQFP-EP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9957BSVZ-REELTR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7311ATG+TCT-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
CODECS - 505-ADAU1961WBCPZ-R7CT-ND - DigiKey
Specs
Technology SPI; I2C
Device Type Codec
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
RF Power Controller ICs - 505-AD8315ARMZ-ND - DigiKey
Specs
Device Type RF Power Controller ICs
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
I/O Expanders - 175-MAX7314AEG+TTR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details