DigiKey
Sensor and Detector Interfaces
505-ADPD1080BCPZR7DKR-ND
Description
PHOTOMETRIC FRONT-END
Request a Quote
Email Supplier
Datasheet
Description
PHOTOMETRIC FRONT-END
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
505-ADPD1080BCPZR7DKR-ND |
|
Product Name
|
Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
SPI; Ethernet
Device Type
Line / Bus Controller
Supply Voltage
Other; 1.71V ~ 3.46V, 3.13V ~ 3.46V
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Technology
SPI; Ethernet; I2C
Device Type
Line / Bus Controller
Supply Voltage
Other; 1.65V ~ 1.95V, 4.75V ~ 34V
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 105 C (-40 to 221 F)
Package Type
12-WFQFN Exposed Pad
View Details