DigiKey Direct Digital Synthesis (DDS) AD9953YSVZ-REEL7TR-ND

Description
Direct Digital Synthesis IC 14 b 400MHz 32 b Tuning 48-TQFP-EP (7x7)
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 14 b 400MHz 32 b Tuning 48-TQFP-EP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9953YSVZ-REEL7TR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9953YSVZ-REEL7TR-ND
Direct Digital Synthesis (DDS) AD9953YSVZ-REEL7TR-ND
Direct Digital Synthesis IC 14 b 400MHz 32 b Tuning 48-TQFP-EP (7x7)

Direct Digital Synthesis IC 14 b 400MHz 32 b Tuning 48-TQFP-EP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9953YSVZ-REEL7TR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 1.71V ~ 1.96V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 505-ADPD1080BCPZR7CT-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 28-WFQFN Exposed Pad, CSP
View Details
Controllers - 505-ADIN2111CCPZ-R7DKR-ND - DigiKey
Specs
Technology SPI; Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 3.46V, 3.13V ~ 3.46V
View Details
I/O Expanders - 175-MAX7319AEE+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.71V ~ 5.5V
View Details
Direct Digital Synthesis (DDS) - 505-AD9833SRMZ-EP-RL7CT-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details