DigiKey Direct Digital Synthesis (DDS) AD9911BCPZ-REEL7TR-ND

Description
Direct Digital Synthesis IC 10 b 500MHz 32 b Tuning 56-LFCSP-VQ (8x8)
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 500MHz 32 b Tuning 56-LFCSP-VQ (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9911BCPZ-REEL7TR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9911BCPZ-REEL7TR-ND
Direct Digital Synthesis (DDS) AD9911BCPZ-REEL7TR-ND
Direct Digital Synthesis IC 10 b 500MHz 32 b Tuning 56-LFCSP-VQ (8x8)

Direct Digital Synthesis IC 10 b 500MHz 32 b Tuning 56-LFCSP-VQ (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9911BCPZ-REEL7TR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 1.71V ~ 1.96V
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7300AAX+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2.5V ~ 5.5V
View Details
Sensor and Detector Interfaces - 175-MAX9921AUB/V+TCT-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Controllers - 175-MAX3421EETJ+TTR-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
CODECS - 175-MAX98090AETL+TDKR-ND - DigiKey
Specs
Technology I2C
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details