DigiKey Direct Digital Synthesis (DDS) 505-AD9913BCPZ-ND

Description
Direct Digital Synthesis IC 10 b 250MHz 32 b Tuning 32-LFCSP-VQ (5x5)
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 250MHz 32 b Tuning 32-LFCSP-VQ (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - 505-AD9913BCPZ-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
505-AD9913BCPZ-ND
Direct Digital Synthesis (DDS) 505-AD9913BCPZ-ND
Direct Digital Synthesis IC 10 b 250MHz 32 b Tuning 32-LFCSP-VQ (5x5)

Direct Digital Synthesis IC 10 b 250MHz 32 b Tuning 32-LFCSP-VQ (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-AD9913BCPZ-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

CODECS - 175-MAX9880AETM+TCT-ND - DigiKey
Specs
Technology SPI; I2C
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Controllers - 175-MAX3421EETJ+TTR-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
Sensor and Detector Interfaces - 175-MAX32664GTGB+TTR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 24-WFQFN Exposed Pad
View Details
I/O Expanders - 175-MAX7320ATE+TDKR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.71V ~ 5.5V
View Details