DigiKey RF Front End (LNA + PA) AD9863BCPZRL-50TR-ND

Description
RF Front End WLL, WLAN 64-LFCSP-VQ (9x9)
Request a Quote Datasheet
Description
RF Front End WLL, WLAN 64-LFCSP-VQ (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - AD9863BCPZRL-50TR-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
AD9863BCPZRL-50TR-ND
RF Front End (LNA + PA) AD9863BCPZRL-50TR-ND
RF Front End WLL, WLAN 64-LFCSP-VQ (9x9)

RF Front End WLL, WLAN 64-LFCSP-VQ (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9863BCPZRL-50TR-ND
Product Name RF Front End (LNA + PA)
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 175-MAX3421EETJ+TCT-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
Direct Digital Synthesis (DDS) - 505-AD9912ABCPZ-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 64-VFQFN Exposed Pad, CSP
View Details
I/O Expanders - 175-MAX7315ATE+TDKR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details
Controllers - 175-MAX3107EAG+TCT-ND - DigiKey
Specs
Technology RS232; RS485; SPI; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 2.35V ~ 3.6V
View Details