DigiKey
Sensor and Detector Interfaces
175-MAX14838GTC+TDKR-ND
Description
IC OUTPUT DRIVER 12TDFN
Request a Quote
Email Supplier
Datasheet
Description
IC OUTPUT DRIVER 12TDFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
175-MAX14838GTC+TDKR-ND |
|
Product Name
|
Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Operating Temperature
-40 to 105 C (-40 to 221 F)
Package Type
16-WFBGA, WLBGA
View Details
Device Type
Front End
Package Type
40-VFQFN Exposed Pad, CSP
Pins
40 #
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
Technology
4-Wire Serial
Supply Voltage
Other; 2.5V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details