DigiKey Direct Digital Synthesis (DDS) AD9859YSVZ-REEL7CT-ND

Description
Direct Digital Synthesis IC 10 b 400MHz 32 b Tuning 48-TQFP-EP (7x7)
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 400MHz 32 b Tuning 48-TQFP-EP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9859YSVZ-REEL7CT-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9859YSVZ-REEL7CT-ND
Direct Digital Synthesis (DDS) AD9859YSVZ-REEL7CT-ND
Direct Digital Synthesis IC 10 b 400MHz 32 b Tuning 48-TQFP-EP (7x7)

Direct Digital Synthesis IC 10 b 400MHz 32 b Tuning 48-TQFP-EP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9859YSVZ-REEL7CT-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 1.71V ~ 1.96V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 175-DS2488X+TCT-ND - DigiKey
Specs
Technology UART
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 3.63V
View Details
Direct Digital Synthesis (DDS) - 505-AD9914BCPZ-REEL7CT-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 88-VFQFN Exposed Pad, CSP
View Details
Sensor and Detector Interfaces - 175-MAX32664GTGA+TTR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 24-WFQFN Exposed Pad
View Details
RF Front End (LNA + PA) - 505-ADRF5519BCPZN-RLTR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad, CSP
Pins 40 #
View Details