DigiKey Direct Digital Synthesis (DDS) AD9851BRSZRLTR-ND

Description
Direct Digital Synthesis IC 10 b 180MHz 32 b Tuning 28-SSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 180MHz 32 b Tuning 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9851BRSZRLTR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9851BRSZRLTR-ND
Direct Digital Synthesis (DDS) AD9851BRSZRLTR-ND
Direct Digital Synthesis IC 10 b 180MHz 32 b Tuning 28-SSOP

Direct Digital Synthesis IC 10 b 180MHz 32 b Tuning 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9851BRSZRLTR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.7V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 505-ADIN2111BCPZ-R7CT-ND - DigiKey
Specs
Technology SPI; Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 3.46V, 3.13V ~ 3.46V
View Details
CODECS - 505-AD1938WBSTZ-ND - DigiKey
Specs
Technology Serial
Device Type Codec
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Display Drivers - 175-MAX6957ATL+TTR-ND - DigiKey
Specs
Technology 4-Wire Serial
Supply Voltage Other; 2.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Power Controller ICs - 505-AD8315ARMZ-RLTR-ND - DigiKey
Specs
Device Type RF Power Controller ICs
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details