DigiKey Direct Digital Synthesis (DDS) AD9851BRSZRLDKR-ND

Description
Direct Digital Synthesis IC 10 b 180MHz 32 b Tuning 28-SSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 180MHz 32 b Tuning 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9851BRSZRLDKR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9851BRSZRLDKR-ND
Direct Digital Synthesis (DDS) AD9851BRSZRLDKR-ND
Direct Digital Synthesis IC 10 b 180MHz 32 b Tuning 28-SSOP

Direct Digital Synthesis IC 10 b 180MHz 32 b Tuning 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9851BRSZRLDKR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.7V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9833SRMZ-EP-RL7TR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
I/O Expanders - 175-MAX7300AAX+TDKR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2.5V ~ 5.5V
View Details
Direct Digital Synthesis (DDS) - 505-AD9959BCPZ-ND - DigiKey
Specs
Supply Voltage Other; 1.71V ~ 1.96V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad, CSP
View Details
Direct Digital Synthesis (DDS) - 505-AD5934YRSZ-ND - DigiKey
Specs
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details