DigiKey Direct Digital Synthesis (DDS) 505-AD9954YSVZ-ND

Description
Direct Digital Synthesis IC 14 b 400MHz 32 b Tuning 48-TQFP-EP (7x7)
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 14 b 400MHz 32 b Tuning 48-TQFP-EP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - 505-AD9954YSVZ-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
505-AD9954YSVZ-ND
Direct Digital Synthesis (DDS) 505-AD9954YSVZ-ND
Direct Digital Synthesis IC 14 b 400MHz 32 b Tuning 48-TQFP-EP (7x7)

Direct Digital Synthesis IC 14 b 400MHz 32 b Tuning 48-TQFP-EP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-AD9954YSVZ-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 1.71V ~ 1.96V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 175-MAX16150CWT+TDKR-ND - DigiKey
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 1.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Controllers - 175-DS2485Q+TDKR-ND - DigiKey
Specs
Technology I2C; 1-Wire®
Device Type Line / Bus Controller
Supply Voltage Other; 2.97V ~ 3.63V
View Details
Direct Digital Synthesis (DDS) - 505-AD9912ABCPZ-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 64-VFQFN Exposed Pad, CSP
View Details
Sensor and Detector Interfaces - 505-ADPD1080BCPZ-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 28-WFQFN Exposed Pad, CSP
View Details