DigiKey Direct Digital Synthesis (DDS) AD9851BRSRLTR-ND

Description
Direct Digital Synthesis IC 10 b 180MHz 32 b Tuning 28-SSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 180MHz 32 b Tuning 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9851BRSRLTR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9851BRSRLTR-ND
Direct Digital Synthesis (DDS) AD9851BRSRLTR-ND
Direct Digital Synthesis IC 10 b 180MHz 32 b Tuning 28-SSOP

Direct Digital Synthesis IC 10 b 180MHz 32 b Tuning 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9851BRSRLTR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.7V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 505-ADRF5547BCPZN-R7CT-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad, CSP
Pins 40 #
View Details
Sensor and Detector Interfaces - 505-AD8497CRMZ-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature 25 to 100 C (77 to 212 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
I/O Expanders - 175-MAX7313AEG+TTR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details
Direct Digital Synthesis (DDS) - 505-AD9854ASTZ-ND - DigiKey
Specs
Supply Voltage Other; 3.14V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type LQFP; 80-LQFP
View Details