DigiKey Controllers 175-MAX3420EECJ+TDKR-ND

Description
IC USB PERIPH CONTROLLER 32LQFP
Request a Quote Datasheet
Description
IC USB PERIPH CONTROLLER 32LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 175-MAX3420EECJ+TDKR-ND - DigiKey
Thief River Falls, MN, United States
IC USB PERIPH CONTROLLER 32LQFP

IC USB PERIPH CONTROLLER 32LQFP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 175-MAX3420EECJ+TDKR-ND
Product Name Controllers
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7321ATE+TTR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.71V ~ 5.5V
View Details
Direct Digital Synthesis (DDS) - 505-AD9910BSVZ-REELDKR-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TQFP; 100-TQFP Exposed Pad
View Details
Sensor and Detector Interfaces - 175-MAX31855EASA+TCT-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
I/O Expanders - 175-MAX7314ATG+TTR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details