DigiKey Direct Digital Synthesis (DDS) AD9832BRUZ-REEL7CT-ND

Description
Direct Digital Synthesis IC 10 b 25MHz 32 b Tuning 16-TSSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 25MHz 32 b Tuning 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9832BRUZ-REEL7CT-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9832BRUZ-REEL7CT-ND
Direct Digital Synthesis (DDS) AD9832BRUZ-REEL7CT-ND
Direct Digital Synthesis IC 10 b 25MHz 32 b Tuning 16-TSSOP

Direct Digital Synthesis IC 10 b 25MHz 32 b Tuning 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9832BRUZ-REEL7CT-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.97V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 175-MAX6956AAI+TDKR-ND - DigiKey
Specs
Technology I2C
Supply Voltage Other; 2.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Sensor and Detector Interfaces - 505-ADA4350ARUZ-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
View Details
RF Power Controller ICs - 505-AD8315ARMZ-ND - DigiKey
Specs
Device Type RF Power Controller ICs
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
I/O Expanders - 175-MAX7315ATE+TDKR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details