DigiKey Direct Digital Synthesis (DDS) AD9832BRU-REEL7TR-ND

Description
Direct Digital Synthesis IC 10 b 25MHz 32 b Tuning 16-TSSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 25MHz 32 b Tuning 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9832BRU-REEL7TR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9832BRU-REEL7TR-ND
Direct Digital Synthesis (DDS) AD9832BRU-REEL7TR-ND
Direct Digital Synthesis IC 10 b 25MHz 32 b Tuning 16-TSSOP

Direct Digital Synthesis IC 10 b 25MHz 32 b Tuning 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9832BRU-REEL7TR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.97V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD5933YRSZ-ND - DigiKey
Specs
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
Direct Digital Synthesis (DDS) - 505-AD9911BCPZ-ND - DigiKey
Specs
Supply Voltage Other; 1.71V ~ 1.96V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad, CSP
View Details
Controllers - 175-DS2482X-100+TTR-ND - DigiKey
Specs
Technology I2C; 1-Wire®
Device Type Line / Bus Controller
Supply Voltage Other; 2.9V ~ 5.5V
View Details
Sensor and Detector Interfaces - 175-MAX32664GWED+TTR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 16-WFBGA, WLBGA
View Details