DigiKey Laser Drivers 505-ADN2530YCPZ-REEL7TR-ND

Description
Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP (3x3)
Request a Quote Datasheet
Description
Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - 505-ADN2530YCPZ-REEL7TR-ND - DigiKey
Thief River Falls, MN, United States
Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP (3x3)

Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-ADN2530YCPZ-REEL7TR-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage Other; 3.07V ~ 3.53V
Data Rate 1.13E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-DS4520E+TRLTR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
View Details
Display Drivers - 175-MAX6957ATL+TTR-ND - DigiKey
Specs
Technology 4-Wire Serial
Supply Voltage Other; 2.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CODECS - 505-ADAU1372BCPZ-ND - DigiKey
Specs
Technology SPI; I2C
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Laser Drivers - ADN2530YCPZ-WP-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage Other; 3.07V ~ 3.53V
Data Rate 1.13E7 kbps
View Details