DigiKey Direct Digital Synthesis (DDS) AD9832BRU-ND

Description
Direct Digital Synthesis IC 10 b 25MHz 32 b Tuning 16-TSSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 25MHz 32 b Tuning 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9832BRU-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9832BRU-ND
Direct Digital Synthesis (DDS) AD9832BRU-ND
Direct Digital Synthesis IC 10 b 25MHz 32 b Tuning 16-TSSOP

Direct Digital Synthesis IC 10 b 25MHz 32 b Tuning 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9832BRU-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.97V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9837ACPZ-RL7TR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 10-VFDFN Exposed Pad, CSP
View Details
CODECS - 505-ADAU1772BCPZ-RLCT-ND - DigiKey
Specs
Technology SPI; I2C
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
I/O Expanders - 175-DS4520E+TRLDKR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
View Details
Direct Digital Synthesis (DDS) - 505-AD9914BCPZ-RL7-CSLTR-ND - DigiKey
Specs
Supply Voltage Other; 1.71V ~ 1.89V, 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 88-VFQFN Exposed Pad, CSP
View Details