DigiKey
Display Drivers
175-MAX6956AAI+TCT-ND
Description
IC DRVR DSPL LED 28SSOP
Request a Quote
Email Supplier
Datasheet
Description
IC DRVR DSPL LED 28SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
175-MAX6956AAI+TCT-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
I2C
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
I2C; SMBus
Device Type
Port / Bus Expander
Supply Voltage
Other; 2V ~ 5.5V
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
Device Type
RF Power Controller ICs
Package Type
MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
Device Type
Line / Bus Controller
Supply Voltage
3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details