DigiKey RF Amplifiers AD8432ACPZ-R7TR-ND

Description
RF Amplifier IC Voltage Feedback 200MHz 24-LFCSP (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC Voltage Feedback 200MHz 24-LFCSP (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AD8432ACPZ-R7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
AD8432ACPZ-R7TR-ND
RF Amplifiers AD8432ACPZ-R7TR-ND
RF Amplifier IC Voltage Feedback 200MHz 24-LFCSP (4x4)

RF Amplifier IC Voltage Feedback 200MHz 24-LFCSP (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number AD8432ACPZ-R7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Voltage Feedback
Frequency Range 200 MHz
Minimum Gain 24.08 dB
Maximum Gain 24.08 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1873-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 6000 to 20000 MHz
View Details
RF Amplifiers - 1127-1031-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 300 to 3000 MHz
View Details
RF Amplifiers - 1127-2981-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7800 to 8700 MHz
View Details
RF Amplifiers - 1127-3501-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1100 MHz
View Details