DigiKey RF Amplifiers 1127-1031-2-ND

Description
RF Amplifier IC General Purpose 300MHz ~ 3GHz SOT-23-6
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 300MHz ~ 3GHz SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1031-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1031-2-ND
RF Amplifiers 1127-1031-2-ND
RF Amplifier IC General Purpose 300MHz ~ 3GHz SOT-23-6

RF Amplifier IC General Purpose 300MHz ~ 3GHz SOT-23-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1031-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 300 to 3000 MHz
Minimum Gain 9 dB
Maximum Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3460-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 21000 to 32000 MHz
View Details
RF Amplifiers - 1127-1019-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-3554-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7800 to 8700 MHz
View Details
RF Amplifiers - 1127-1019-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
View Details