DigiKey RF Amplifiers 1127-3501-2-ND

Description
RF Amplifier IC Radar 1.1GHz 32-LFCSP (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC Radar 1.1GHz 32-LFCSP (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3501-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3501-2-ND
RF Amplifiers 1127-3501-2-ND
RF Amplifier IC Radar 1.1GHz 32-LFCSP (5x5)

RF Amplifier IC Radar 1.1GHz 32-LFCSP (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3501-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1100 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1432-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17000 to 24000 MHz
View Details
RF Amplifiers - 1127-3695-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 100 to 10000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - 1127-2570-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3500 to 7000 MHz
View Details
RF Amplifiers - 1127-1759-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 21000 to 32000 MHz
View Details