DigiKey Analog to Digital Converters (ADC) AD7705BRU-REEL7TR-ND

Description
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-TSSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7705BRU-REEL7TR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7705BRU-REEL7TR-ND
Analog to Digital Converters (ADC) AD7705BRU-REEL7TR-ND
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-TSSOP

16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7705BRU-REEL7TR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
Resolution 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-5962-8865001RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4116BCPZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-AD4022BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4683BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details