DigiKey Analog to Digital Converters (ADC) 505-AD4030-24BBCZ-RLTR-ND

Description
24 Bit Analog to Digital Converter 1 Input 1 SAR 64-CSPBGA (7x7)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 1 Input 1 SAR 64-CSPBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD4030-24BBCZ-RLTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD4030-24BBCZ-RLTR-ND
Analog to Digital Converters (ADC) 505-AD4030-24BBCZ-RLTR-ND
24 Bit Analog to Digital Converter 1 Input 1 SAR 64-CSPBGA (7x7)

24 Bit Analog to Digital Converter 1 Input 1 SAR 64-CSPBGA (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD4030-24BBCZ-RLTR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tape Reel
Pins 64
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-5962-8512702XA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX1282BEUE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4083BBCZ-RL7DKR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1290ACEI+TCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SSOP; "28-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details