RF Amplifier IC General Purpose 0Hz ~ 18GHz 24-QFN (4x4)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC661LC4B-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 0.0 to 18000 MHz |